Vishay Intertechnology, Inc. RES 49.9 OHM 0.4W 1% 2010 TNPW201049R9FEEF

Description
RES 49.9ohm 0.4W 1% 2010
Request a Quote
Description
RES 49.9ohm 0.4W 1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 0.4W 1% 2010 - TNPW201049R9FEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 0.4W 1% 2010
TNPW201049R9FEEF
RES 49.9 OHM 0.4W 1% 2010 TNPW201049R9FEEF
RES 49.9ohm 0.4W 1% 2010

RES 49.9ohm 0.4W 1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201049R9FEEF
Product Name RES 49.9 OHM 0.4W 1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers