Vishay Intertechnology, Inc. Vishay/DaleRES 49.9 OHM .40W 0.1% 2010 TNPW201049R9BEEF

Description
Vishay/DaleRES 49.9ohm .40W 0.1% 2010
Request a Quote Datasheet
Description
Vishay/DaleRES 49.9ohm .40W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 49.9 OHM .40W 0.1% 2010 - TNPW201049R9BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 49.9 OHM .40W 0.1% 2010
TNPW201049R9BEEF
Vishay/DaleRES 49.9 OHM .40W 0.1% 2010 TNPW201049R9BEEF
Vishay/DaleRES 49.9ohm .40W 0.1% 2010

Vishay/DaleRES 49.9ohm .40W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - TNPW201049R9BEEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW201049R9BEEF
Chip Resistor - Surface Mount TNPW201049R9BEEF
RES 49.9 OHM 0.1% 2/5W 2010

RES 49.9 OHM 0.1% 2/5W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number TNPW201049R9BEEF TNPW201049R9BEEF
Product Name Vishay/DaleRES 49.9 OHM .40W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details