Vishay Intertechnology, Inc. RES 499K OHM 0.4W 0.5% 2010 TNPW2010499KDHEY

Description
RES 499Kohm 0.4W 0.5% 2010
Request a Quote
Description
RES 499Kohm 0.4W 0.5% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 0.4W 0.5% 2010 - TNPW2010499KDHEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 0.4W 0.5% 2010
TNPW2010499KDHEY
RES 499K OHM 0.4W 0.5% 2010 TNPW2010499KDHEY
RES 499Kohm 0.4W 0.5% 2010

RES 499Kohm 0.4W 0.5% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010499KDHEY
Product Name RES 499K OHM 0.4W 0.5% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers