Vishay Intertechnology, Inc. RES 499K OHM .40W 0.1% 2010 TNPW2010499KBEEY

Description
RES 499Kohm .40W 0.1% 2010
Request a Quote
Description
RES 499Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM .40W 0.1% 2010 - TNPW2010499KBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM .40W 0.1% 2010
TNPW2010499KBEEY
RES 499K OHM .40W 0.1% 2010 TNPW2010499KBEEY
RES 499Kohm .40W 0.1% 2010

RES 499Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010499KBEEY
Product Name RES 499K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756498 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers