Vishay Intertechnology, Inc. RES 48.7K OHM .40W 0.1% 2010 TNPW201048K7BEEF

Description
RES 48.7Kohm .40W 0.1% 2010
Request a Quote
Description
RES 48.7Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM .40W 0.1% 2010 - TNPW201048K7BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM .40W 0.1% 2010
TNPW201048K7BEEF
RES 48.7K OHM .40W 0.1% 2010 TNPW201048K7BEEF
RES 48.7Kohm .40W 0.1% 2010

RES 48.7Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201048K7BEEF
Product Name RES 48.7K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details