Vishay Intertechnology, Inc. Vishay/DaleRES 453 OHM .40W 0.1% 2010 TNPW2010453RBEEY

Description
Vishay/DaleRES 453ohm .40W 0.1% 2010
Request a Quote
Description
Vishay/DaleRES 453ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 453 OHM .40W 0.1% 2010 - TNPW2010453RBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 453 OHM .40W 0.1% 2010
TNPW2010453RBEEY
Vishay/DaleRES 453 OHM .40W 0.1% 2010 TNPW2010453RBEEY
Vishay/DaleRES 453ohm .40W 0.1% 2010

Vishay/DaleRES 453ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010453RBEEY
Product Name Vishay/DaleRES 453 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756612 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers