Vishay Intertechnology, Inc. RES 453 OHM .40W 0.1% 2010 TNPW2010453RBEEF

Description
RES 453ohm .40W 0.1% 2010
Request a Quote
Description
RES 453ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM .40W 0.1% 2010 - TNPW2010453RBEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM .40W 0.1% 2010
TNPW2010453RBEEF
RES 453 OHM .40W 0.1% 2010 TNPW2010453RBEEF
RES 453ohm .40W 0.1% 2010

RES 453ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010453RBEEF
Product Name RES 453 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details