Vishay Intertechnology, Inc. RES 44.2K OHM .40W 0.1% 2010 TNPW201044K2BEEY

Description
RES 44.2Kohm .40W 0.1% 2010
Request a Quote
Description
RES 44.2Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM .40W 0.1% 2010 - TNPW201044K2BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM .40W 0.1% 2010
TNPW201044K2BEEY
RES 44.2K OHM .40W 0.1% 2010 TNPW201044K2BEEY
RES 44.2Kohm .40W 0.1% 2010

RES 44.2Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201044K2BEEY
Product Name RES 44.2K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details