Vishay Intertechnology, Inc. RES 430 OHM .40W 0.1% 2010 TNPW2010430RBEEY

Description
RES 430ohm .40W 0.1% 2010
Request a Quote
Description
RES 430ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM .40W 0.1% 2010 - TNPW2010430RBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM .40W 0.1% 2010
TNPW2010430RBEEY
RES 430 OHM .40W 0.1% 2010 TNPW2010430RBEEY
RES 430ohm .40W 0.1% 2010

RES 430ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010430RBEEY
Product Name RES 430 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details