Vishay Intertechnology, Inc. RES 430K OHM .40W 0.1% 2010 TNPW2010430KBEEF

Description
RES 430Kohm .40W 0.1% 2010
Request a Quote
Description
RES 430Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 430K OHM .40W 0.1% 2010 - TNPW2010430KBEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430K OHM .40W 0.1% 2010
TNPW2010430KBEEF
RES 430K OHM .40W 0.1% 2010 TNPW2010430KBEEF
RES 430Kohm .40W 0.1% 2010

RES 430Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010430KBEEF
Product Name RES 430K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details