Vishay Intertechnology, Inc. RES 422K OHM .40W 0.1% 2010 TNPW2010422KBETF

Description
RES 422Kohm .40W 0.1% 2010
Request a Quote
Description
RES 422Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 422K OHM .40W 0.1% 2010 - TNPW2010422KBETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422K OHM .40W 0.1% 2010
TNPW2010422KBETF
RES 422K OHM .40W 0.1% 2010 TNPW2010422KBETF
RES 422Kohm .40W 0.1% 2010

RES 422Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010422KBETF
Product Name RES 422K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details