Vishay Intertechnology, Inc. RES 412K OHM .40W 0.1% 2010 TNPW2010412KBETF

Description
RES 412Kohm .40W 0.1% 2010
Request a Quote
Description
RES 412Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 412K OHM .40W 0.1% 2010 - TNPW2010412KBETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412K OHM .40W 0.1% 2010
TNPW2010412KBETF
RES 412K OHM .40W 0.1% 2010 TNPW2010412KBETF
RES 412Kohm .40W 0.1% 2010

RES 412Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010412KBETF
Product Name RES 412K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details