Vishay Intertechnology, Inc. RES 40.2K OHM .40W 0.1% 2010 TNPW201040K2BEEY

Description
RES 40.2Kohm .40W 0.1% 2010
Request a Quote
Description
RES 40.2Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM .40W 0.1% 2010 - TNPW201040K2BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM .40W 0.1% 2010
TNPW201040K2BEEY
RES 40.2K OHM .40W 0.1% 2010 TNPW201040K2BEEY
RES 40.2Kohm .40W 0.1% 2010

RES 40.2Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201040K2BEEY
Product Name RES 40.2K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details