Vishay Intertechnology, Inc. RES 40.2K OHM .40W 0.1% 2010 TNPW201040K2BEEF

Description
RES 40.2Kohm .40W 0.1% 2010
Request a Quote
Description
RES 40.2Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM .40W 0.1% 2010 - TNPW201040K2BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM .40W 0.1% 2010
TNPW201040K2BEEF
RES 40.2K OHM .40W 0.1% 2010 TNPW201040K2BEEF
RES 40.2Kohm .40W 0.1% 2010

RES 40.2Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201040K2BEEF
Product Name RES 40.2K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details