VISHAY INTERTECHNOLOGY, INC.
TNPW2010402RFHEY -- RES 402 OHM 0.4W 1% 2010
Vishay Intertechnology, Inc.
RES 402 OHM 0.4W 1% 2010
TNPW2010402RFHEY
Description
RES 402ohm 0.4W 1% 2010
Request a Quote
Email Supplier
Description
RES 402ohm 0.4W 1% 2010
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
TNPW2010402RFHEY |
|
Product Name
|
RES 402 OHM 0.4W 1% 2010 |
|
Mounting / Packaging
|
2010
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
Nonstandard
Resistance Range
1.00E-3 ohms
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1210 ohms
View Details
2 suppliers