VISHAY INTERTECHNOLOGY, INC.
TNPW2010402RFEEY -- RES 402 OHM 0.4W 1% 2010
Vishay Intertechnology, Inc.
RES 402 OHM 0.4W 1% 2010
TNPW2010402RFEEY
Description
RES 402ohm 0.4W 1% 2010
Request a Quote
Email Supplier
Description
RES 402ohm 0.4W 1% 2010
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
TNPW2010402RFEEY |
|
Product Name
|
RES 402 OHM 0.4W 1% 2010 |
|
Mounting / Packaging
|
2010
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Mounting / Packaging
Nonstandard
Resistance Range
0.0100 ohms
Power Rating
5 watts
View Details