Vishay Intertechnology, Inc. RES 402K OHM .40W 0.1% 2010 TNPW2010402KBETF

Description
RES 402Kohm .40W 0.1% 2010
Request a Quote
Description
RES 402Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 402K OHM .40W 0.1% 2010 - TNPW2010402KBETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402K OHM .40W 0.1% 2010
TNPW2010402KBETF
RES 402K OHM .40W 0.1% 2010 TNPW2010402KBETF
RES 402Kohm .40W 0.1% 2010

RES 402Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010402KBETF
Product Name RES 402K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details