Vishay Intertechnology, Inc. RES 3.3M OHM 0.4W 0.5% 2010 TNPW20103M30DHEY

Description
RES 3.3Mohm 0.4W 0.5% 2010
Request a Quote
Description
RES 3.3Mohm 0.4W 0.5% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.3M OHM 0.4W 0.5% 2010 - TNPW20103M30DHEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3M OHM 0.4W 0.5% 2010
TNPW20103M30DHEY
RES 3.3M OHM 0.4W 0.5% 2010 TNPW20103M30DHEY
RES 3.3Mohm 0.4W 0.5% 2010

RES 3.3Mohm 0.4W 0.5% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20103M30DHEY
Product Name RES 3.3M OHM 0.4W 0.5% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers