Vishay Intertechnology, Inc. RES 3.83K OHM .40W 0.1% 2010 TNPW20103K83BEEY

Description
RES 3.83Kohm .40W 0.1% 2010
Request a Quote
Description
RES 3.83Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM .40W 0.1% 2010 - TNPW20103K83BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM .40W 0.1% 2010
TNPW20103K83BEEY
RES 3.83K OHM .40W 0.1% 2010 TNPW20103K83BEEY
RES 3.83Kohm .40W 0.1% 2010

RES 3.83Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20103K83BEEY
Product Name RES 3.83K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers