Vishay Intertechnology, Inc. Vishay/DaleRES 3.48K OHM .40W 0.1% 2010 TNPW20103K48BEEY

Description
Vishay/DaleRES 3.48Kohm .40W 0.1% 2010
Request a Quote
Description
Vishay/DaleRES 3.48Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 3.48K OHM .40W 0.1% 2010 - TNPW20103K48BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 3.48K OHM .40W 0.1% 2010
TNPW20103K48BEEY
Vishay/DaleRES 3.48K OHM .40W 0.1% 2010 TNPW20103K48BEEY
Vishay/DaleRES 3.48Kohm .40W 0.1% 2010

Vishay/DaleRES 3.48Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20103K48BEEY
Product Name Vishay/DaleRES 3.48K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details