Vishay Intertechnology, Inc. Vishay/DaleRES 3.40K OHM .40W 0.1% 2010 TNPW20103K40BEEF

Description
Vishay/DaleRES 3.40Kohm .40W 0.1% 2010
Request a Quote
Description
Vishay/DaleRES 3.40Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 3.40K OHM .40W 0.1% 2010 - TNPW20103K40BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 3.40K OHM .40W 0.1% 2010
TNPW20103K40BEEF
Vishay/DaleRES 3.40K OHM .40W 0.1% 2010 TNPW20103K40BEEF
Vishay/DaleRES 3.40Kohm .40W 0.1% 2010

Vishay/DaleRES 3.40Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20103K40BEEF
Product Name Vishay/DaleRES 3.40K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers