Vishay Intertechnology, Inc. RES 3.09K OHM .40W 0.1% 2010 TNPW20103K09BEEF

Description
RES 3.09Kohm .40W 0.1% 2010
Request a Quote
Description
RES 3.09Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM .40W 0.1% 2010 - TNPW20103K09BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM .40W 0.1% 2010
TNPW20103K09BEEF
RES 3.09K OHM .40W 0.1% 2010 TNPW20103K09BEEF
RES 3.09Kohm .40W 0.1% 2010

RES 3.09Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20103K09BEEF
Product Name RES 3.09K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details