Vishay Intertechnology, Inc. RES 3.01K OHM .40W 0.1% 2010 TNPW20103K01BEEF

Description
RES 3.01Kohm .40W 0.1% 2010
Request a Quote
Description
RES 3.01Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM .40W 0.1% 2010 - TNPW20103K01BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM .40W 0.1% 2010
TNPW20103K01BEEF
RES 3.01K OHM .40W 0.1% 2010 TNPW20103K01BEEF
RES 3.01Kohm .40W 0.1% 2010

RES 3.01Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20103K01BEEF
Product Name RES 3.01K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 4756634 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers