Vishay Intertechnology, Inc. Vishay/DaleRES 39.2K OHM .40W 0.1% 2010 TNPW201039K2BETF

Description
Vishay/DaleRES 39.2Kohm .40W 0.1% 2010
Request a Quote
Description
Vishay/DaleRES 39.2Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 39.2K OHM .40W 0.1% 2010 - TNPW201039K2BETF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 39.2K OHM .40W 0.1% 2010
TNPW201039K2BETF
Vishay/DaleRES 39.2K OHM .40W 0.1% 2010 TNPW201039K2BETF
Vishay/DaleRES 39.2Kohm .40W 0.1% 2010

Vishay/DaleRES 39.2Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201039K2BETF
Product Name Vishay/DaleRES 39.2K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers