Vishay Intertechnology, Inc. RES 39.0K OHM .40W 0.1% 2010 TNPW201039K0BEEF

Description
RES 39.0Kohm .40W 0.1% 2010
Request a Quote
Description
RES 39.0Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 39.0K OHM .40W 0.1% 2010 - TNPW201039K0BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0K OHM .40W 0.1% 2010
TNPW201039K0BEEF
RES 39.0K OHM .40W 0.1% 2010 TNPW201039K0BEEF
RES 39.0Kohm .40W 0.1% 2010

RES 39.0Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201039K0BEEF
Product Name RES 39.0K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details