Vishay Intertechnology, Inc. RES 383K OHM .40W 0.1% 2010 TNPW2010383KBETF

Description
RES 383Kohm .40W 0.1% 2010
Request a Quote
Description
RES 383Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 383K OHM .40W 0.1% 2010 - TNPW2010383KBETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383K OHM .40W 0.1% 2010
TNPW2010383KBETF
RES 383K OHM .40W 0.1% 2010 TNPW2010383KBETF
RES 383Kohm .40W 0.1% 2010

RES 383Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010383KBETF
Product Name RES 383K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details