Vishay Intertechnology, Inc. RES 37.4K OHM .40W 0.1% 2010 TNPW201037K4BEEY

Description
RES 37.4Kohm .40W 0.1% 2010
Request a Quote
Description
RES 37.4Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM .40W 0.1% 2010 - TNPW201037K4BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM .40W 0.1% 2010
TNPW201037K4BEEY
RES 37.4K OHM .40W 0.1% 2010 TNPW201037K4BEEY
RES 37.4Kohm .40W 0.1% 2010

RES 37.4Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201037K4BEEY
Product Name RES 37.4K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details