Vishay Intertechnology, Inc. RES 374 OHM .40W 0.1% 2010 TNPW2010374RBEEY

Description
RES 374ohm .40W 0.1% 2010
Request a Quote
Description
RES 374ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM .40W 0.1% 2010 - TNPW2010374RBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM .40W 0.1% 2010
TNPW2010374RBEEY
RES 374 OHM .40W 0.1% 2010 TNPW2010374RBEEY
RES 374ohm .40W 0.1% 2010

RES 374ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010374RBEEY
Product Name RES 374 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details