Vishay Intertechnology, Inc. RES 374K OHM .40W 0.1% 2010 TNPW2010374KBEEY

Description
RES 374Kohm .40W 0.1% 2010
Request a Quote
Description
RES 374Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 374K OHM .40W 0.1% 2010 - TNPW2010374KBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374K OHM .40W 0.1% 2010
TNPW2010374KBEEY
RES 374K OHM .40W 0.1% 2010 TNPW2010374KBEEY
RES 374Kohm .40W 0.1% 2010

RES 374Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010374KBEEY
Product Name RES 374K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers