Vishay Intertechnology, Inc. RES 36.5K OHM .40W 0.1% 2010 TNPW201036K5BEEF

Description
RES 36.5Kohm .40W 0.1% 2010
Request a Quote
Description
RES 36.5Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 36.5K OHM .40W 0.1% 2010 - TNPW201036K5BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM .40W 0.1% 2010
TNPW201036K5BEEF
RES 36.5K OHM .40W 0.1% 2010 TNPW201036K5BEEF
RES 36.5Kohm .40W 0.1% 2010

RES 36.5Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201036K5BEEF
Product Name RES 36.5K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers