Vishay Intertechnology, Inc. Vishay/DaleRES 36.0K OHM .40W 0.1% 2010 TNPW201036K0BEEY

Description
Vishay/DaleRES 36.0Kohm .40W 0.1% 2010
Request a Quote
Description
Vishay/DaleRES 36.0Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 36.0K OHM .40W 0.1% 2010 - TNPW201036K0BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 36.0K OHM .40W 0.1% 2010
TNPW201036K0BEEY
Vishay/DaleRES 36.0K OHM .40W 0.1% 2010 TNPW201036K0BEEY
Vishay/DaleRES 36.0Kohm .40W 0.1% 2010

Vishay/DaleRES 36.0Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201036K0BEEY
Product Name Vishay/DaleRES 36.0K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details