Vishay Intertechnology, Inc. Vishay/DaleRES 365 OHM .40W 0.1% 2010 TNPW2010365RBETF

Description
Vishay/DaleRES 365ohm .40W 0.1% 2010
Request a Quote
Description
Vishay/DaleRES 365ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 365 OHM .40W 0.1% 2010 - TNPW2010365RBETF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 365 OHM .40W 0.1% 2010
TNPW2010365RBETF
Vishay/DaleRES 365 OHM .40W 0.1% 2010 TNPW2010365RBETF
Vishay/DaleRES 365ohm .40W 0.1% 2010

Vishay/DaleRES 365ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010365RBETF
Product Name Vishay/DaleRES 365 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers