Vishay Intertechnology, Inc. RES 360 OHM .40W 0.1% 2010 TNPW2010360RBEEY

Description
RES 360ohm .40W 0.1% 2010
Request a Quote
Description
RES 360ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM .40W 0.1% 2010 - TNPW2010360RBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM .40W 0.1% 2010
TNPW2010360RBEEY
RES 360 OHM .40W 0.1% 2010 TNPW2010360RBEEY
RES 360ohm .40W 0.1% 2010

RES 360ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010360RBEEY
Product Name RES 360 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details