Vishay Intertechnology, Inc. RES 34.0K OHM .40W 0.1% 2010 TNPW201034K0BEEF

Description
RES 34.0Kohm .40W 0.1% 2010
Request a Quote
Description
RES 34.0Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 34.0K OHM .40W 0.1% 2010 - TNPW201034K0BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.0K OHM .40W 0.1% 2010
TNPW201034K0BEEF
RES 34.0K OHM .40W 0.1% 2010 TNPW201034K0BEEF
RES 34.0Kohm .40W 0.1% 2010

RES 34.0Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201034K0BEEF
Product Name RES 34.0K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details