Vishay Intertechnology, Inc. RES 340K OHM .40W 0.1% 2010 TNPW2010340KBEEY

Description
RES 340Kohm .40W 0.1% 2010
Request a Quote
Description
RES 340Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 340K OHM .40W 0.1% 2010 - TNPW2010340KBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340K OHM .40W 0.1% 2010
TNPW2010340KBEEY
RES 340K OHM .40W 0.1% 2010 TNPW2010340KBEEY
RES 340Kohm .40W 0.1% 2010

RES 340Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010340KBEEY
Product Name RES 340K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details