Vishay Intertechnology, Inc. RES 33.2 OHM 0.4W 1% 2010 TNPW201033R2FHEF

Description
RES 33.2ohm 0.4W 1% 2010
Request a Quote
Description
RES 33.2ohm 0.4W 1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 0.4W 1% 2010 - TNPW201033R2FHEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 0.4W 1% 2010
TNPW201033R2FHEF
RES 33.2 OHM 0.4W 1% 2010 TNPW201033R2FHEF
RES 33.2ohm 0.4W 1% 2010

RES 33.2ohm 0.4W 1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201033R2FHEF
Product Name RES 33.2 OHM 0.4W 1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers