Vishay Intertechnology, Inc. RES 332K OHM .40W 0.1% 2010 TNPW2010332KBETF

Description
RES 332Kohm .40W 0.1% 2010
Request a Quote
Description
RES 332Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM .40W 0.1% 2010 - TNPW2010332KBETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM .40W 0.1% 2010
TNPW2010332KBETF
RES 332K OHM .40W 0.1% 2010 TNPW2010332KBETF
RES 332Kohm .40W 0.1% 2010

RES 332Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010332KBETF
Product Name RES 332K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details