Vishay Intertechnology, Inc. RES 330 OHM .40W 0.1% 2010 TNPW2010330RBEEY

Description
RES 330ohm .40W 0.1% 2010
Request a Quote
Description
RES 330ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM .40W 0.1% 2010 - TNPW2010330RBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM .40W 0.1% 2010
TNPW2010330RBEEY
RES 330 OHM .40W 0.1% 2010 TNPW2010330RBEEY
RES 330ohm .40W 0.1% 2010

RES 330ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010330RBEEY
Product Name RES 330 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details