Vishay Intertechnology, Inc. Vishay/DaleRES 324K OHM .40W 0.1% 2010 TNPW2010324KBEEF

Description
Vishay/DaleRES 324Kohm .40W 0.1% 2010
Request a Quote
Description
Vishay/DaleRES 324Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 324K OHM .40W 0.1% 2010 - TNPW2010324KBEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 324K OHM .40W 0.1% 2010
TNPW2010324KBEEF
Vishay/DaleRES 324K OHM .40W 0.1% 2010 TNPW2010324KBEEF
Vishay/DaleRES 324Kohm .40W 0.1% 2010

Vishay/DaleRES 324Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010324KBEEF
Product Name Vishay/DaleRES 324K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details