Vishay Intertechnology, Inc. RES 31.6K OHM .40W 0.1% 2010 TNPW201031K6BETF

Description
RES 31.6Kohm .40W 0.1% 2010
Request a Quote
Description
RES 31.6Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM .40W 0.1% 2010 - TNPW201031K6BETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM .40W 0.1% 2010
TNPW201031K6BETF
RES 31.6K OHM .40W 0.1% 2010 TNPW201031K6BETF
RES 31.6Kohm .40W 0.1% 2010

RES 31.6Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201031K6BETF
Product Name RES 31.6K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details