Vishay Intertechnology, Inc. RES 31.6K OHM .40W 0.1% 2010 TNPW201031K6BEEF

Description
RES 31.6Kohm .40W 0.1% 2010
Request a Quote
Description
RES 31.6Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM .40W 0.1% 2010 - TNPW201031K6BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM .40W 0.1% 2010
TNPW201031K6BEEF
RES 31.6K OHM .40W 0.1% 2010 TNPW201031K6BEEF
RES 31.6Kohm .40W 0.1% 2010

RES 31.6Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201031K6BEEF
Product Name RES 31.6K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers