Vishay Intertechnology, Inc. RES 316K OHM .40W 0.1% 2010 TNPW2010316KBEEY

Description
RES 316Kohm .40W 0.1% 2010
Request a Quote
Description
RES 316Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 316K OHM .40W 0.1% 2010 - TNPW2010316KBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316K OHM .40W 0.1% 2010
TNPW2010316KBEEY
RES 316K OHM .40W 0.1% 2010 TNPW2010316KBEEY
RES 316Kohm .40W 0.1% 2010

RES 316Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010316KBEEY
Product Name RES 316K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details