Vishay Intertechnology, Inc. RES 309K OHM .40W 0.1% 2010 TNPW2010309KBEEY

Description
RES 309Kohm .40W 0.1% 2010
Request a Quote
Description
RES 309Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 309K OHM .40W 0.1% 2010 - TNPW2010309KBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309K OHM .40W 0.1% 2010
TNPW2010309KBEEY
RES 309K OHM .40W 0.1% 2010 TNPW2010309KBEEY
RES 309Kohm .40W 0.1% 2010

RES 309Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010309KBEEY
Product Name RES 309K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details