Vishay Intertechnology, Inc. RES 2.70K OHM .40W 0.1% 2010 TNPW20102K70BEEF

Description
RES 2.70Kohm .40W 0.1% 2010
Request a Quote
Description
RES 2.70Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.70K OHM .40W 0.1% 2010 - TNPW20102K70BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70K OHM .40W 0.1% 2010
TNPW20102K70BEEF
RES 2.70K OHM .40W 0.1% 2010 TNPW20102K70BEEF
RES 2.70Kohm .40W 0.1% 2010

RES 2.70Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20102K70BEEF
Product Name RES 2.70K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details