Vishay Intertechnology, Inc. RES 2.61K OHM .40W 0.1% 2010 TNPW20102K61BEEF

Description
RES 2.61Kohm .40W 0.1% 2010
Request a Quote
Description
RES 2.61Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM .40W 0.1% 2010 - TNPW20102K61BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM .40W 0.1% 2010
TNPW20102K61BEEF
RES 2.61K OHM .40W 0.1% 2010 TNPW20102K61BEEF
RES 2.61Kohm .40W 0.1% 2010

RES 2.61Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20102K61BEEF
Product Name RES 2.61K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details