Vishay Intertechnology, Inc. RES 2.55K OHM .40W 0.1% 2010 TNPW20102K55BEEY

Description
RES 2.55Kohm .40W 0.1% 2010
Request a Quote
Description
RES 2.55Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM .40W 0.1% 2010 - TNPW20102K55BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM .40W 0.1% 2010
TNPW20102K55BEEY
RES 2.55K OHM .40W 0.1% 2010 TNPW20102K55BEEY
RES 2.55Kohm .40W 0.1% 2010

RES 2.55Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20102K55BEEY
Product Name RES 2.55K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756713 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers