Vishay Intertechnology, Inc. RES 2.49K OHM .40W 0.1% 2010 TNPW20102K49BETF

Description
RES 2.49Kohm .40W 0.1% 2010
Request a Quote
Description
RES 2.49Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM .40W 0.1% 2010 - TNPW20102K49BETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM .40W 0.1% 2010
TNPW20102K49BETF
RES 2.49K OHM .40W 0.1% 2010 TNPW20102K49BETF
RES 2.49Kohm .40W 0.1% 2010

RES 2.49Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20102K49BETF
Product Name RES 2.49K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers