Vishay Intertechnology, Inc. Vishay/DaleRES 2.49K OHM .40W 0.1% 2010 TNPW20102K49BEEY

Description
Vishay/DaleRES 2.49Kohm .40W 0.1% 2010
Request a Quote
Description
Vishay/DaleRES 2.49Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 2.49K OHM .40W 0.1% 2010 - TNPW20102K49BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 2.49K OHM .40W 0.1% 2010
TNPW20102K49BEEY
Vishay/DaleRES 2.49K OHM .40W 0.1% 2010 TNPW20102K49BEEY
Vishay/DaleRES 2.49Kohm .40W 0.1% 2010

Vishay/DaleRES 2.49Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20102K49BEEY
Product Name Vishay/DaleRES 2.49K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers