Vishay Intertechnology, Inc. RES 2.49K OHM .40W 0.1% 2010 TNPW20102K49BEEF

Description
RES 2.49Kohm .40W 0.1% 2010
Request a Quote
Description
RES 2.49Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM .40W 0.1% 2010 - TNPW20102K49BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM .40W 0.1% 2010
TNPW20102K49BEEF
RES 2.49K OHM .40W 0.1% 2010 TNPW20102K49BEEF
RES 2.49Kohm .40W 0.1% 2010

RES 2.49Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20102K49BEEF
Product Name RES 2.49K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details