Vishay Intertechnology, Inc. RES 2.40K OHM .40W 0.1% 2010 TNPW20102K40BEEY

Description
RES 2.40Kohm .40W 0.1% 2010
Request a Quote
Description
RES 2.40Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.40K OHM .40W 0.1% 2010 - TNPW20102K40BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.40K OHM .40W 0.1% 2010
TNPW20102K40BEEY
RES 2.40K OHM .40W 0.1% 2010 TNPW20102K40BEEY
RES 2.40Kohm .40W 0.1% 2010

RES 2.40Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20102K40BEEY
Product Name RES 2.40K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers